Acer Aspire Z3770, 54.6 cm (21.5"), Full HD, Intel Pentium G, 4 GB, 1 TB, Windows 8
Acer Aspire Z3770. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel Pentium G, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 605. Built-in camera. Optical drive: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Silver