Acer logo

Acer Aspire C20-830 Intel® Celeron® J4025 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24625
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Acer Aspire C20-830 Intel® Celeron® J4025 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:

Acer Aspire C20-830, 49.5 cm (19.5"), HD+, Intel® Celeron®, 4 GB, 1 TB, Windows 10 Home

Long summary description Acer Aspire C20-830 Intel® Celeron® J4025 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:

Acer Aspire C20-830. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Panel type: LCD. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600. Built-in camera. Operating system installed: Windows 10 Home. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.