Acer logo

Acer Aspire C20-720 Intel® Pentium® J3710 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Wi-Fi 5 (802.11ac) White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41627
Info modified on:
14 Mar 2024, 19:44:36
Short summary description Acer Aspire C20-720 Intel® Pentium® J3710 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Wi-Fi 5 (802.11ac) White:

Acer Aspire C20-720, 49.5 cm (19.5"), HD+, Intel® Pentium®, 4 GB, 1 TB, Windows 10

Long summary description Acer Aspire C20-720 Intel® Pentium® J3710 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Wi-Fi 5 (802.11ac) White:

Acer Aspire C20-720. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive: DVD±RW. Operating system installed: Windows 10. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.