Acer Aspire Z1650, 47 cm (18.5"), Intel Atom®, 2 GB, 500 GB, Windows 7 Home Premium, Black
Acer Aspire Z1650. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black