Acer Aspire TC-885 I5818 NL, 2.8 GHz, Intel® Core™ i5, 8 GB, 1.13 TB, DVD±RW, Windows 10 Home
Acer Aspire TC-885 I5818 NL. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC