Acer logo

Acer p610 Iberia navigator 195 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37706
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer p610 Iberia navigator 195 g:

Acer p610 Iberia, 480 x 272 pixels, 16.78 million colours, 400 MHz, Touch Screen, Lithium-Ion (Li-Ion), 1200 mAh

Long summary description Acer p610 Iberia navigator 195 g:

Acer p610 Iberia. Display resolution: 480 x 272 pixels, Display colors: 16.78 million colours. Processor frequency: 400 MHz. Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh. Weight: 195 g, Width: 116 mm, Depth: 81 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.