Acer Aspire X3900-P235H, 2.93 GHz, Intel® Core™ i3, 6 GB, 1 TB, DVD-RW, Windows 7 Home Premium
Acer Aspire X3900-P235H. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i3, Processor: i3-530. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 320. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Form factor: Desktop. Product type: PC. Product colour: Black