Acer logo

Acer Aspire M3641 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9300 GE Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72964
Info modified on:
02 Oct 2024, 13:12:34
Short summary description Acer Aspire M3641 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9300 GE Windows Vista Home Premium Tower PC:

Acer Aspire M3641, 2.33 GHz, Intel® Core™2 Quad, 4 GB, 320 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire M3641 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9300 GE Windows Vista Home Premium Tower PC:

Acer Aspire M3641. Processor frequency: 2.33 GHz, Processor family: Intel® Core™2 Quad, Processor: Q8200. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive: DVD±RW. Discrete graphics card model: NVIDIA GeForce 9300 GE. Operating system installed: Windows Vista Home Premium. Form factor: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.