Acer logo

Acer Aspire T180 AMD Athlon 4200+ 1 GB DDR2-SDRAM 250 GB AMD Radeon X1650 Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115423
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T180 AMD Athlon 4200+ 1 GB DDR2-SDRAM 250 GB AMD Radeon X1650 Windows Vista Home Premium Tower PC:

Acer Aspire T180, 2.2 GHz, AMD Athlon, 1 GB, 250 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire T180 AMD Athlon 4200+ 1 GB DDR2-SDRAM 250 GB AMD Radeon X1650 Windows Vista Home Premium Tower PC:

Acer Aspire T180. Processor frequency: 2.2 GHz, Processor family: AMD Athlon, Processor: 4200+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive: DVD±RW. Discrete graphics card model: AMD Radeon X1650. Operating system installed: Windows Vista Home Premium. Form factor: Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.