Acer logo

Acer Aspire E380 AMD Athlon 4400+ 2 GB DDR2-SDRAM 400 GB Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33927
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire E380 AMD Athlon 4400+ 2 GB DDR2-SDRAM 400 GB Windows Vista Home Premium Tower PC:

Acer Aspire E380, 2.3 GHz, AMD Athlon, 4400+, 2 GB, 400 GB, Windows Vista Home Premium

Long summary description Acer Aspire E380 AMD Athlon 4400+ 2 GB DDR2-SDRAM 400 GB Windows Vista Home Premium Tower PC:

Acer Aspire E380. Processor frequency: 2.3 GHz, Processor family: AMD Athlon, Processor: 4400+. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 400 GB. Operating system installed: Windows Vista Home Premium. Form factor: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.