Acer logo

Acer Aspire T120E-887Z ATHXP-2800+ AMD Sempron 2800+ 0.25 GB 120 GB Mini Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92108
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T120E-887Z ATHXP-2800+ AMD Sempron 2800+ 0.25 GB 120 GB Mini Tower PC:

Acer Aspire T120E-887Z ATHXP-2800+, 2 GHz, AMD Sempron, 2800+, 0.25 GB, 120 GB, DVD-RW

Long summary description Acer Aspire T120E-887Z ATHXP-2800+ AMD Sempron 2800+ 0.25 GB 120 GB Mini Tower PC:

Acer Aspire T120E-887Z ATHXP-2800+. Processor frequency: 2 GHz, Processor family: AMD Sempron, Processor: 2800+. Internal memory: 0.25 GB. Total storage capacity: 120 GB, Optical drive: DVD-RW. Form factor: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.