Acer logo

Acer Aspire M1610 Intel® Pentium® E2200 3 GB DDR2-SDRAM 320 GB MiRage 3 Windows Vista Home Basic Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131723
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M1610 Intel® Pentium® E2200 3 GB DDR2-SDRAM 320 GB MiRage 3 Windows Vista Home Basic Tower PC:

Acer Aspire M1610, 2.2 GHz, Intel® Pentium®, 3 GB, 320 GB, DVD±RW, Windows Vista Home Basic

Long summary description Acer Aspire M1610 Intel® Pentium® E2200 3 GB DDR2-SDRAM 320 GB MiRage 3 Windows Vista Home Basic Tower PC:

Acer Aspire M1610. Processor frequency: 2.2 GHz, Processor family: Intel® Pentium®, Processor: E2200. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive: DVD±RW. Discrete graphics card model: MiRage 3. Operating system installed: Windows Vista Home Basic. Form factor: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.