3M logo

3M 1100C30 ear plug Reusable ear plug Orange 30 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56144
Info modified on:
14 Mar 2024, 19:25:26
Short summary description 3M 1100C30 ear plug Reusable ear plug Orange 30 pc(s):

3M 1100C30, Reusable ear plug, Orange, Wired, 37 dB, 110 dB, Polybag

Long summary description 3M 1100C30 ear plug Reusable ear plug Orange 30 pc(s):

3M 1100C30. Type: Reusable ear plug, Product colour: Orange, Connectivity technology: Wired. Package type: Polybag, Quantity per pack: 30 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.