2-Power logo

2-Power 2PSPC2568SDAB12G memory module 2 GB 1 x 2 GB DDR2

Data-sheet quality:
created/standardized by Icecat
Product views:
42740
Info modified on:
20 Jun 2025, 16:25:43
Short summary description 2-Power 2PSPC2568SDAB12G memory module 2 GB 1 x 2 GB DDR2:

2-Power 2PSPC2568SDAB12G, 2 GB, 1 x 2 GB, DDR2, 800 MHz, Green

Long summary description 2-Power 2PSPC2568SDAB12G memory module 2 GB 1 x 2 GB DDR2:

2-Power 2PSPC2568SDAB12G. Component for: Laptop, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, CAS latency: 6, Product colour: Green

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.