Zyxel logo

Zyxel FSG2200HNU gateway/controller

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24451
Info modified on:
14 Mar 2024, 19:02:11
Short summary description Zyxel FSG2200HNU gateway/controller:

Zyxel FSG2200HNU, Telnet, FTP, HTTP, SNMP, DNS, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 10/100/1000 Mbit/s, SSID, WDS, WPA-PSK, WPA2-PSK, 507,8 g, 254 x 153,9 x 41 mm

Long summary description Zyxel FSG2200HNU gateway/controller:

Zyxel FSG2200HNU. Management protocols: Telnet, FTP, HTTP, SNMP, DNS. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Supported data transfer rates: 10/100/1000 Mbit/s. Security algorithms: SSID, WDS, WPA-PSK, WPA2-PSK. Weight: 507,8 g, Dimensions (WxDxH): 254 x 153,9 x 41 mm. Safety: EN60950-1, Electromagnetic emissions: CE

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.