Zyxel logo

Zyxel ZyWall P1 Personal Internet Security Appliance hardware firewall 0,08 Gbit/s

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31934
Info modified on:
20 Feb 2024, 15:29:05
Short summary description Zyxel ZyWall P1 Personal Internet Security Appliance hardware firewall 0,08 Gbit/s:

Zyxel ZyWall P1 Personal Internet Security Appliance, 0,08 Gbit/s, 0,03 Gbit/s, SPI Firewall, DoS/DDoS Prevention, HTTPS, SSH, SNMP v2, 0 - 50 °C, 20 - 95%

Long summary description Zyxel ZyWall P1 Personal Internet Security Appliance hardware firewall 0,08 Gbit/s:

Zyxel ZyWall P1 Personal Internet Security Appliance. Firewall throughput: 0,08 Gbit/s, VPN throughput: 0,03 Gbit/s. Firewall security: SPI Firewall, DoS/DDoS Prevention. Management protocols: HTTPS, SSH, SNMP v2. Dimensions (WxDxH): 128,5 x 81,5 x 20 mm, Weight: 130 g. Interface: LAN, WAN, Firewall throughput: 80 Mbit/s, VPN throughput: 30 Mbit/s

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.