Zalman logo

Zalman Z9 Plus Midi Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39160
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Zalman Z9 Plus Midi Tower Black:

Zalman Z9 Plus, Midi Tower, PC, Black, ATX, micro ATX, Metal, Plastic, Blue

Long summary description Zalman Z9 Plus Midi Tower Black:

Zalman Z9 Plus. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply location: Bottom. Front fans installed: 1x 120 mm, Front fans diameters supported: 120,140 mm, Side fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 207 mm, Depth: 504 mm, Height: 464 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.