Zalman logo

Zalman K1 Rev.A Midi Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15817
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Zalman K1 Rev.A Midi Tower Black:

Zalman K1 Rev.A, Midi Tower, PC, Black, ATX, micro ATX, Mini-ITX, Plastic, Steel, Gaming

Long summary description Zalman K1 Rev.A Midi Tower Black:

Zalman K1 Rev.A. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply location: Bottom. Front fans installed: 1x 120 mm, Front fans diameters supported: 120,140 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 210 mm, Depth: 458 mm, Height: 450 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.