Zalman logo

Zalman CNPS8X Optima Processor Cooler 10 cm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36963
Info modified on:
10 Aug 2024, 09:56:38
Short summary description Zalman CNPS8X Optima Processor Cooler 10 cm:

Zalman CNPS8X Optima, Cooler, 10 cm, 1200 RPM, 2100 RPM

Long summary description Zalman CNPS8X Optima Processor Cooler 10 cm:

Zalman CNPS8X Optima. Type: Cooler, Fan diameter: 10 cm, Rotational speed (min): 1200 RPM, Rotational speed (max): 2100 RPM. Voltage: 12 V. Width: 81 mm, Depth: 110 mm, Height: 148,5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.