Yealink W52P, IP Phone, Black, Wireless handset, 50 m, 300 m, 500 entries
Yealink W52P. Product type: IP Phone, Product colour: Black, Handset type: Wireless handset. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 500 entries. Display: LCD, Display diagonal: 4,57 cm (1.8"), Display resolution: 128 x 160 pixels. Voice codecs: G.711, G.723, G.726, iLBC