Xerox 113R00780, Original, Xerox, VersaLink C7020/C7025/C7030, 1 pc(s), 87000 pages, Laser printing
Xerox 113R00780. Type: Original, Brand compatibility: Xerox, Compatibility: VersaLink C7020/C7025/C7030. Package width: 160 mm, Package depth: 528 mm, Package height: 33,5 mm. Export Control Classification Number (ECCN): EAR99