WiZ 8720169071216, Smart strip light, Wi-Fi, White, LED, Plastic, Non-changeable bulb(s)
WiZ 8720169071216. Type: Smart strip light, Interface: Wi-Fi, Product colour: White. Mobile operating systems supported: Android, iOS. Energy efficiency class: G, Energy consumption per 1000 hours: 13 kWh, Input voltage: 220-240 V. Width: 10 mm, Depth: 4000 mm, Height: 3 mm. Package type: Box, Package width: 141 mm, Package depth: 57 mm