WiZ 8719514550117, Smart bulb, Wi-Fi, White, LED, E27, A60
WiZ 8719514550117. Type: Smart bulb, Interface: Wi-Fi, Product colour: White. Energy efficiency class: F, Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 60 mm, Depth: 122 mm, Height: 122 mm. Package width: 14 mm, Package depth: 70 mm, Package height: 155 mm. Quantity per pack: 2 pc(s)