Whirlpool logo

Whirlpool WWDC 9614 S washer dryer Freestanding Front-load Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138107
Info modified on:
07 Dec 2021, 15:11:14
Short summary description Whirlpool WWDC 9614 S washer dryer Freestanding Front-load Silver:

Whirlpool WWDC 9614 S, Front-load, Freestanding, Silver, Left, Buttons, Rotary, Stainless steel

Long summary description Whirlpool WWDC 9614 S washer dryer Freestanding Front-load Silver:

Whirlpool WWDC 9614 S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Silver. Drying capacity: 6 kg, Maximum spin speed: 1400 RPM, Washing capacity: 9 kg. Water consumption washing per cycle: 60 L, Water consumption washing & drying per cycle: 105 L, Energy consumption washing per cycle: 1,17 kWh. Depth: 540 mm, Width: 595 mm, Height: 840 mm. Washing class: A, Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.