Whirlpool logo

Whirlpool WTH 5244 NFM AQUA Freestanding 519 L Cappuccino

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80146
Info modified on:
27 May 2024, 12:17:16
Short summary description Whirlpool WTH 5244 NFM AQUA Freestanding 519 L Cappuccino:

Whirlpool WTH 5244 NFM AQUA, 519 L, No Frost (fridge), 42 dB, 6 kg/24h, Cappuccino

Long summary description Whirlpool WTH 5244 NFM AQUA Freestanding 519 L Cappuccino:

Whirlpool WTH 5244 NFM AQUA. Total net capacity: 519 L. Door hinge: Right, Display type: LCD. Noise level: 42 dB. Fridge net capacity: 377 L, No Frost (fridge), Fridge number of shelves/baskets: 4. Freezer net capacity: 103 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Annual energy consumption: 399 kWh. Product colour: Cappuccino

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.