Whirlpool logo

Whirlpool WBE 3411 A+W fridge-freezer Freestanding 338 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110260
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool WBE 3411 A+W fridge-freezer Freestanding 338 L White:

Whirlpool WBE 3411 A+W, 338 L, 39 dB, 4,5 kg/24h, Fresh zone compartment, White

Long summary description Whirlpool WBE 3411 A+W fridge-freezer Freestanding 338 L White:

Whirlpool WBE 3411 A+W. Total net capacity: 338 L. Door hinge: Right. Noise level: 39 dB. Fridge net capacity: 225 L, Fridge interior light. Freezer net capacity: 113 L, Freezing capacity: 4,5 kg/24h. Fresh zone compartment. Annual energy consumption: 308 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.