Whirlpool logo

Whirlpool WBC3545A+NFCXL fridge-freezer Freestanding 350 L Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81419
Info modified on:
26 Feb 2021, 15:59:49
Short summary description Whirlpool WBC3545A+NFCXL fridge-freezer Freestanding 350 L Grey:

Whirlpool WBC3545A+NFCXL, 350 L, 42 dB, 12 kg/24h, Fresh zone compartment, Grey

Long summary description Whirlpool WBC3545A+NFCXL fridge-freezer Freestanding 350 L Grey:

Whirlpool WBC3545A+NFCXL. Total net capacity: 350 L. Door hinge: Right. Noise level: 42 dB. Fridge net capacity: 243 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 107 L, Freezing capacity: 12 kg/24h. Fresh zone compartment. Annual energy consumption: 328 kWh. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.