Whirlpool logo

Whirlpool UW8 F2C WHLSB 2 Upright freezer Freestanding 251 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40297
Info modified on:
27 May 2024, 14:54:29
Short summary description Whirlpool UW8 F2C WHLSB 2 Upright freezer Freestanding 251 L White:

Whirlpool UW8 F2C WHLSB 2, 251 L, 22 kg/24h, SN-T, 41 dB, No Frost system, White

Long summary description Whirlpool UW8 F2C WHLSB 2 Upright freezer Freestanding 251 L White:

Whirlpool UW8 F2C WHLSB 2. Freezer net capacity: 251 L, Climate class: SN-T, Freezing capacity: 22 kg/24h, Storage time during power failure: 24 h, Noise level: 41 dB, Star rating: 4*, No Frost system. Door hinge: Left. Annual energy consumption: 242 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.