Whirlpool logo

Whirlpool TDLR 55020S EU/N washing machine Top-load 5,5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8302
Info modified on:
25 Feb 2025, 13:53:53
Short summary description Whirlpool TDLR 55020S EU/N washing machine Top-load 5,5 kg 1000 RPM White:

Whirlpool TDLR 55020S EU/N, Top-load, 5,5 kg, C, 76 dB, 1000 RPM, E

Long summary description Whirlpool TDLR 55020S EU/N washing machine Top-load 5,5 kg 1000 RPM White:

Whirlpool TDLR 55020S EU/N. Loading type: Top-load. Drum capacity: 5,5 kg, Spin-drying class: C, Noise level (spin): 76 dB, Maximum spin speed: 1000 RPM. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm. Energy efficiency class: E

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.