Whirlpool JT 378 SL, Countertop, 31 L, 1000 W, Built-in display, LCD, Buttons, Rotary
Whirlpool JT 378 SL. Appliance placement: Countertop, Interior capacity: 31 L, Microwave power: 1000 W, Built-in display, Display type: LCD, Control type: Buttons, Rotary, Product colour: Silver