Whirlpool logo

Whirlpool HSCX 70421 tumble dryer Freestanding Front-load 7 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117962
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Whirlpool HSCX 70421 tumble dryer Freestanding Front-load 7 kg A++ White:

Whirlpool HSCX 70421, Freestanding, Front-load, Condensation, White, Touch, 1,5 m

Long summary description Whirlpool HSCX 70421 tumble dryer Freestanding Front-load 7 kg A++ White:

Whirlpool HSCX 70421. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 7 kg, Condensation efficiency class: A, Cycle time: 164 min. Delay start (max): 12 h. Energy efficiency class: A++, Energy consumption: 1,73 kWh, Annual energy consumption: 211,5 kWh. Depth: 659 mm, Width: 596 mm, Height: 845 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.