Whirlpool logo

Whirlpool AZB7000 tumble dryer Freestanding Front-load 7 kg B White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87958
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool AZB7000 tumble dryer Freestanding Front-load 7 kg B White:

Whirlpool AZB7000, Freestanding, Front-load, White, Buttons, Right, 1,5 m

Long summary description Whirlpool AZB7000 tumble dryer Freestanding Front-load 7 kg B White:

Whirlpool AZB7000. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Drum capacity: 7 kg. Delay start (max): 12 h. Energy efficiency class: B, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Depth: 596 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.