Whirlpool logo

Whirlpool AWO/D6127 washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102421
Info modified on:
06 Dec 2021, 12:35:45
Short summary description Whirlpool AWO/D6127 washing machine Front-load 7 kg 1200 RPM White:

Whirlpool AWO/D6127, Front-load, 7 kg, B, 78 dB, 1200 RPM, 10800 L

Long summary description Whirlpool AWO/D6127 washing machine Front-load 7 kg 1200 RPM White:

Whirlpool AWO/D6127. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual water consumption washing: 10800 L. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.