Whirlpool AWO 5325, Front-load, 5 kg, B, 1200 RPM, White
Whirlpool AWO 5325. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm