Whirlpool logo

Whirlpool ART 6614/A+SF fridge-freezer Built-in 275 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101052
Info modified on:
26 Feb 2021, 15:59:54
Short summary description Whirlpool ART 6614/A+SF fridge-freezer Built-in 275 L:

Whirlpool ART 6614/A+SF, 275 L, SN-T, 35 dB, 3,5 kg/24h

Long summary description Whirlpool ART 6614/A+SF fridge-freezer Built-in 275 L:

Whirlpool ART 6614/A+SF. Total net capacity: 275 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 195 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 80 L, Freezing capacity: 3,5 kg/24h, No Frost (freezer). Annual energy consumption: 299 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.