Whirlpool logo

Whirlpool ART 315/R/ A+ combi kitchen appliance White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69913
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool ART 315/R/ A+ combi kitchen appliance White:

Whirlpool ART 315/R/ A+, 2 zone(s), 1500 W, 1500 W, 14,5 cm, 18 cm, 114 L

Long summary description Whirlpool ART 315/R/ A+ combi kitchen appliance White:

Whirlpool ART 315/R/ A+. Number of cooking zones: 2 zone(s), Regular cooking zone: 1500 W, Simmer cooking zone: 1500 W. Fridge net capacity: 114 L. Freezer net capacity: 16 L. Product colour: White, Sink shape: Rectangular, Total net capacity: 130 L. AC input voltage: 220 - 230 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.