Whirlpool logo

Whirlpool ARG 977/3 combi-fridge Built-in 202 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147142
Info modified on:
05 May 2020, 20:42:50
Short summary description Whirlpool ARG 977/3 combi-fridge Built-in 202 L White:

Whirlpool ARG 977/3, 202 L, Built-in, 36 dB, White

Long summary description Whirlpool ARG 977/3 combi-fridge Built-in 202 L White:

Whirlpool ARG 977/3. Appliance placement: Built-in, Product colour: White, Door hinge: Right. Total net capacity: 202 L, Noise level: 36 dB. Fridge net capacity: 184 L. Freezer net capacity: 18 L. Cord length: 2,45 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.