Whirlpool logo

Whirlpool ARC 5290 Freestanding 300 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63601
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool ARC 5290 Freestanding 300 L White:

Whirlpool ARC 5290, 300 L, 6 kg/24h, White

Long summary description Whirlpool ARC 5290 Freestanding 300 L White:

Whirlpool ARC 5290. Total net capacity: 300 L. Fridge net capacity: 204 L, Fridge number of shelves/baskets: 4. Freezer net capacity: 96 L, Freezing capacity: 6 kg/24h. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.