Whirlpool logo

Whirlpool AKR 749 IX cooker hood Semi built-in (pull out) Stainless steel 371 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2011
Info modified on:
23 Mar 2025, 08:20:48
Short summary description Whirlpool AKR 749 IX cooker hood Semi built-in (pull out) Stainless steel 371 m³/h:

Whirlpool AKR 749 IX, 371 m³/h, Ducted/Recirculating, 180 m³/h, 65 dB, 60 cm, 70 cm

Long summary description Whirlpool AKR 749 IX cooker hood Semi built-in (pull out) Stainless steel 371 m³/h:

Whirlpool AKR 749 IX. Maximum extraction power: 371 m³/h, Type of extraction: Ducted/Recirculating, Maximum recirculating power: 180 m³/h. Type: Semi built-in (pull out), Product colour: Stainless steel, Cord length: 1,5 m. Grease filter type: Metal, Number of filters: 2 pc(s). Bulb power: 56 W. Connected load: 206 W, Motor power: 150 W, Current: 1 A

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.