Whirlpool logo

Whirlpool AKR 420 IX cooker hood Wall-mounted Stainless steel 180 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54103
Info modified on:
29 Nov 2024, 15:54:36
Short summary description Whirlpool AKR 420 IX cooker hood Wall-mounted Stainless steel 180 m³/h:

Whirlpool AKR 420 IX, 180 m³/h, Ducted/Recirculating, G, G, C, 64 dB

Long summary description Whirlpool AKR 420 IX cooker hood Wall-mounted Stainless steel 180 m³/h:

Whirlpool AKR 420 IX. Maximum extraction power: 180 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: G. Type: Wall-mounted, Product colour: Stainless steel. Grease filter type: Aluminium. Bulb power: 40 W, Number of bulbs: 1 bulb(s), Illuminance: 3 lx. Annual energy consumption: 79 kWh, Connected load: 160 W, Motor power: 120 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.