Whirlpool logo

Whirlpool AKM 407 NB hob Black Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110457
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AKM 407 NB hob Black Built-in Gas 4 zone(s):

Whirlpool AKM 407 NB, Black, Built-in, Gas, Glass, 4 zone(s), 4 zone(s)

Long summary description Whirlpool AKM 407 NB hob Black Built-in Gas 4 zone(s):

Whirlpool AKM 407 NB. Product colour: Black, Appliance placement: Built-in, Hob type: Gas. Regular cooking zone: 1650 W, Large cooking zone: 3000 W. Control type: Rotary, Control position: Top right. AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 580 mm, Depth: 510 mm, Height: 49 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.