Whirlpool logo

Whirlpool AFG 8050 freezer Upright freezer Freestanding 202 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105755
Info modified on:
22 Feb 2023, 14:59:48
Short summary description Whirlpool AFG 8050 freezer Upright freezer Freestanding 202 L White:

Whirlpool AFG 8050, 202 L, 24 kg/24h, SN-ST, 41 dB, 4*, White

Long summary description Whirlpool AFG 8050 freezer Upright freezer Freestanding 202 L White:

Whirlpool AFG 8050. Freezer net capacity: 202 L, Climate class: SN-ST, Freezing capacity: 24 kg/24h, Noise level: 41 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 266 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.