Whirlpool logo

Whirlpool ADP 560 A+ WH dishwasher Freestanding 9 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68700
Info modified on:
26 Feb 2021, 16:52:32
Short summary description Whirlpool ADP 560 A+ WH dishwasher Freestanding 9 place settings:

Whirlpool ADP 560 A+ WH, Freestanding, White, 1,5 m, 1,5 m, 1,5 m, 9 place settings

Long summary description Whirlpool ADP 560 A+ WH dishwasher Freestanding 9 place settings:

Whirlpool ADP 560 A+ WH. Appliance placement: Freestanding, Door colour: White, Cord length: 1,5 m. Number of place settings: 9 place settings, Noise level: 52 dB, Temperature (max): 60 °C. Water consumption per cycle: 10,5 L, Current: 10 A. Width: 450 mm, Depth: 580 mm, Height: 850 mm. Package width: 485 mm, Package depth: 620 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.