Whirlpool logo

Whirlpool WSIE 2B19 C Fully built-in 10 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44613
Info modified on:
10 Mar 2025, 07:46:39
Short summary description Whirlpool WSIE 2B19 C Fully built-in 10 place settings:

Whirlpool WSIE 2B19 C, Fully built-in, Slimline (45 cm), Black, Black, Buttons, 1,3 m

Long summary description Whirlpool WSIE 2B19 C Fully built-in 10 place settings:

Whirlpool WSIE 2B19 C. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Door colour: Black. Number of place settings: 10 place settings, Noise level: 49 dB, Dishwashing programs: Eco 50°C, Intensive 65°C, Pre-wash, Quick. Water consumption per cycle: 11,5 L, Energy efficiency scale: A+++ to D, Connected load: 1900 W. Width: 448 mm, Depth: 555 mm, Height: 820 mm. Package weight: 29 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.