Whirlpool logo

Whirlpool WIO 3T123 PEF Fully built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107951
Info modified on:
29 May 2025, 11:21:47
Short summary description Whirlpool WIO 3T123 PEF Fully built-in 14 place settings:

Whirlpool WIO 3T123 PEF, Fully built-in, Stainless steel, Buttons, LED, 1,3 m, 14 place settings

Long summary description Whirlpool WIO 3T123 PEF Fully built-in 14 place settings:

Whirlpool WIO 3T123 PEF. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 14 place settings, Noise level: 43 dB, Temperature (max): 60 °C. Backlight colour: White. Water consumption per cycle: 9,5 L, Connected load: 1900 W, Power consumption (off): 0,5 W. Width: 595 mm, Depth: 570 mm, Height: 870 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.