Whirlpool logo

Whirlpool AKT 8210/BA Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57501
Info modified on:
14 Mar 2024, 18:46:06
Short summary description Whirlpool AKT 8210/BA Black Built-in Ceramic 4 zone(s):

Whirlpool AKT 8210/BA, Black, Built-in, Ceramic, Glass, 4 zone(s), 4 zone(s)

Long summary description Whirlpool AKT 8210/BA Black Built-in Ceramic 4 zone(s):

Whirlpool AKT 8210/BA. Product colour: Black, Appliance placement: Built-in, Hob type: Ceramic. Control type: Touch, Control position: Front, Timer type: Digital. Connected load (electric): 6300 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 580 mm, Depth: 510 mm, Height: 46 mm. Package width: 670 mm, Package depth: 600 mm, Package height: 140 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.