Whirlpool AWE 6619, Top-load, 5 kg, C, 74 dB, 1100 RPM, 167 kWh
Whirlpool AWE 6619. Loading type: Top-load. Drum capacity: 5 kg, Spin-drying class: C, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1100 RPM. Annual energy consumption washing: 167 kWh, Annual water consumption washing: 8454 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm