Whirlpool logo

Whirlpool PACB12HP portable air conditioner 65 dB 1345 W Metallic

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92805
Info modified on:
12 Dec 2024, 14:55:43
Short summary description Whirlpool PACB12HP portable air conditioner 65 dB 1345 W Metallic:

Whirlpool PACB12HP, A, A, 1345 W, 220-240 V, 50 Hz, 6 A

Long summary description Whirlpool PACB12HP portable air conditioner 65 dB 1345 W Metallic:

Whirlpool PACB12HP. Energy efficiency class (cooling): A, Energy efficiency class (heating): A, Connected load: 1345 W. Product colour: Metallic. Width: 448 mm, Depth: 400 mm, Height: 743 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.