VTech Tut Tut Bolides 80-249905, 1 yr(s), Batteries required, AAA, Plastic, Multicolour
VTech Tut Tut Bolides 80-249905. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s). Batteries required, Battery type: AAA. Material: Plastic, Product colour: Multicolour