Viewsonic X Series VX2262wm, 55,9 cm (22"), 1680 x 1050 pixels, HD, LCD, 5 ms, Black
Viewsonic X Series VX2262wm. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 150°. Built-in speaker(s). Product colour: Black